DSF/FprEN 13936

Workplace exposure - Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour - Requirements and test methods

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Workplace atmospheres): 13.040.30
scope:

This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring a chemical agent present as a mixture of airborne particles and vapour in workplace air. This European Standard establishes general principles to enable developers and users of mixed-phase samplers and methods to adopt a consistent approach to method validation and provides a framework for the assessment of method performance in accordance with EN 482. Annex A of this European Standard gives guidance on possible approaches to sample mixtures of airborne particles and vapour and Annex B gives information about their physical behaviour. This European Standard is not applicable to methods that differentiate between the sampled airborne particles and vapour. This European Standard is not applicable to a chemical agent present in different chemical and physical forms (for example, mercury in the form of Hg (0) and Hg (II)).

Document History

January 29, 2014
Workplace exposure – Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour – Requirements and test methods
This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring a chemical agent present as a mixture of airborne particles and vapour in...
DSF/FprEN 13936
Workplace exposure - Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour - Requirements and test methods
This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring a chemical agent present as a mixture of airborne particles and vapour in...
Workplace exposure - Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour - Requirements and test methods
This European Standard specifies performance requirements and test methods for the evaluation of procedures for measuring a chemical agent present as a mixture of airborne particles and vapour in...
Advertisement