DSF/prEN ISO/IEC 80369-20

Small-bore connectors for liquids and gases in healthcare applications - Part 20: Common test methods

pending, Most Current
Organization: DS
Status: pending
Page Count: 37
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 80369 specifies the TEST METHODS to support the functional requirements for SMALL-BORE 98 CONNECTORS intended to be used for CONNECTIONS of MEDICAL DEVICES and related ACCESSORIES. 99 This part of ISO 80369 does not specify the functional requirements for the MEDICAL DEVICES or ACCESSORIES 100 that use these CONNECTORS. Such requirements are given in particular International Standards for specific 101 MEDICAL DEVICES or ACCESSORIES.

Document History

DSF/prEN ISO/IEC 80369-20
Small-bore connectors for liquids and gases in healthcare applications - Part 20: Common test methods
This part of ISO 80369 specifies the TEST METHODS to support the functional requirements for SMALL-BORE 98 CONNECTORS intended to be used for CONNECTIONS of MEDICAL DEVICES and related ACCESSORIES....
Advertisement