IEC 62128-1

Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: active
Page Count: 188
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62128 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any installations that can be endangered by the traction power supply system.

It also applies to all aspects of fixed installations that are necessary to ensure electrical safety during maintenance work within electric traction systems.

This standard applies to all new lines and to all major revisions to existing lines for the following electric traction systems:

a) railways;

b) guided mass transport systems such as

1) tramways,

2) elevated and underground railways,

3) mountain railways,

4) trolleybus systems, and

5) magnetically levitated systems, which use a contact line system,

c) material transportation systems.

This standard does not apply to:

d) mine traction systems in underground mines;

e) cranes, transportable platforms and similar transportation equipment on rails, temporary structures (e.g. exhibition structures) in so far as these are not supplied directly or via transformers from the contact line system and are not endangered by the traction power supply system;

f) suspended cable cars;

g) funicular railways.

This standard does not specify working rules for maintenance.

Document History

IEC 62128-1
September 1, 2013
Railway applications – Fixed installations – Electrical safety, earthing and the return circuit – Part 1: Protective provisions against electric shock
This part of IEC 62128 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any...
May 1, 2003
Railway applications Fixed installations Part 1: Protective provisions relating to electrical safety and earthing
This part of IEC 62128 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c.- and d.c.-traction systems and to any...

References

Advertisement