IEC 60927

AMENDMENT 1 Auxiliaries for lamps – Starting devices (other than glow starters) – Performance requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: active
Page Count: 130
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, which produce starting pulses not greater than 5 kV.

This standard is used in conjunction with IEC 61347-1 and IEC 61347-2-1.

NOTE 1 All glow starters for fluorescent and other discharge lamps including thermal relay/cut-outs will be included in IEC 60155.

NOTE 2 There are regional standards regarding the regulation of EMC requirements for end-products like luminaires and independent control gear. In a luminaire, the control gear is dominant in this respect. Control gear, together with other components, should comply with these standards.

Document History

IEC 60927
September 1, 2013
AMENDMENT 1 Auxiliaries for lamps – Starting devices (other than glow starters) – Performance requirements
This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at...
September 1, 2013
AMENDMENT 1 Auxiliaries for lamps – Starting devices (other than glow starters) – Performance requirements
A description is not available for this item.
June 1, 2007
Auxiliaries for Lamps - Starting Devices (Other Than Glow Starters) - Performance Requirements
This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at...
September 1, 2004
Auxiliaries for Lamps - Starting Devices (Other Than Glow Starters) - Performance Requirements
A description is not available for this item.
January 1, 2000
Auxiliaries for Lamps - Starting Devices (Other Than Glow Starters) - Performance Requirements
A description is not available for this item.
January 1, 2000
Auxiliaries for Lamps - Starting Devices (Other Than Glow Starters) - Performance Requirements
A description is not available for this item.
June 1, 1996
Auxiliaries for Lamps - Starting Devices (Other Than Glow Starters) Performance Requirements
A description is not available for this item.

References

Advertisement