ISO 1184
Plastics - Determination of tensile properties of films
| Organization: | ISO |
| Publication Date: | 15 August 1983 |
| Status: | inactive |
| Page Count: | 12 |
scope:
Scope and field of aplication
This International Standard specifies a method for determining the tensile properties of film or sheeting less than 1 mm thick in the form of standard test specimens, tested under defined conditions of pretreatment, temperature, humidity and speed of testing.
Different speeds of testing are specified to suit the different materials to which the method is applicable. It is not possible to make valid comparisons between the results of tensile tests if the rates of straining are different.
The method may not be suitable for determining the ten-sile properties of reinforced films and cellular sheet and film.
Document History