CENELEC - EN 62282-3-201
Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems
| Organization: | CENELEC |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Fuel cells): | 27.070 |
scope:
This part of IEC 62282 provides test methods for the electric/thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria:
• output: nominal electric power output of less than 10 kW;
• output mode: grid-connected/indep
NOTE The limit to 1 000 V comes from the definition for "low voltage" given in IEV 601-01-26.
• operating pressure: maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages;
• fuel: gaseous fuel (natural gas, liquefied petroleum gas, propane, butane, hydrogen, etc.) or liquid fuel (kerosene, methanol, etc.);
• oxidant: air.
This standard covers fuel cell power systems whose primary purpose is the production of electric power and whose secondary purpose may be the utilization of by-product heat. Accordingly, fuel cell power systems for which the use of heat is primary and the use of by-product electric power is secondary are outside the scope of this standard.
All systems with integrated batteries are covered by this standard. This includes systems where batteries are recharged internally or recharged from an external source.
This standard does not cover additional auxiliary heat generators that produce thermal energy.
Document History