IEC 60404-6
Magnetic Materials Part 6: Methods of Measurement of the Magnetic Properties of Isotropic Nickel-Iron Soft Magnetic Alloys, Types E1, E3 and E4
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1986 |
| Status: | inactive |
| Page Count: | 45 |
Document History
July 1, 2021
Magnetic materials – Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than soft ferrites, in the frequency range 20 Hz to 100 kHz. The materials...
July 1, 2021
AMENDMENT 1 Magnetic materials – Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
“This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than soft ferrites, in the frequency range 20 Hz to 100 kHz.”
November 1, 2018
Magnetic materials – Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
A description is not available for this item.
May 1, 2018
Magnetic materials – Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
This part of IEC 60404 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than electrical steels and soft ferrites, in the frequency range 20 Hz to 100...
February 1, 2009
CORRIGENDUM 1 Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
A description is not available for this item.
June 1, 2003
Magnetic materials Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
This part of IEC 60404 specifies methods for the measurement of a.c. magnetic properties of materials in the frequency range 20 Hz to 200 kHz other than electrical steels and soft ferrites. The...
IEC 60404-6
January 1, 1986
Magnetic Materials Part 6: Methods of Measurement of the Magnetic Properties of Isotropic Nickel-Iron Soft Magnetic Alloys, Types E1, E3 and E4
A description is not available for this item.