NPFC - MIL-DTL-15090
ENAMEL, EQUIPMENT, LIGHT GRAY (NAVY FORMULA NO. 111)
| Organization: | NPFC |
| Publication Date: | 10 September 2013 |
| Status: | active |
| Page Count: | 20 |
scope:
This specification covers enamel that has been formulated to comply with air pollution regulations which allow a maximum volatile organic compound (VOC) content of 250 grams of solvent minus water per liter of paint (2.08 lb/gal) as delivered. The paint is a light-gray equipment enamel (Navy Formula no. 111) for shipboard use as a topcoat on equipment, machinery, furniture, and electrical equipment such as switchboards. The light-gray equipment enamel covered by this specification is an air-drying, solvent-based coating for use in all interior dry areas including applications covered by reactor plant painting schedules. This product is supplied in a single can and is used as supplied without thinning.
intended Use:
The enamel covered by this specification is intended for use as a finish or topcoat on equipment, machinery, furniture and electrical equipment in marine service where fire-retardancy is... View More
Document History