CENELEC - EN 50117-2-1

Coaxial cables Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz - 1 000 MHz

inactive, Most Current
Organization: CENELEC
Publication Date: 1 June 2005
Status: inactive
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop cables for use in cabled distribution systems operating at temperature between -40 °C and +70 °C and at frequencies between 5 MHz and 1 000 MHz and complying with the requirements of EN 50083.

The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, environmental and fire performance of the cables.

Document History

EN 50117-2-1
June 1, 2005
Coaxial cables Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz - 1 000 MHz
This sectional specification relates to EN 50117-1: Generic specification for coaxial cables, and should be read in conjunction with this generic standard. This specification applies to indoor drop...
June 1, 2005
Coaxial cables Part 2-1: Sectional specification for cables used in cabled distribution networks Indoor drop cables for systems operating at 5 MHz – 1 000 MHz
A description is not available for this item.
June 1, 2005
Coaxial cables Part 2-1: Sectional specification for cables used in cabled distribution networks – Indoor drop cables for systems operating at 5 MHz - 1 000 MHz
A description is not available for this item.
July 1, 2002
Coaxial Cables Part 2-1: Sectional Specification for Cables Used in Cabled Distribution Networks - Indoor Drop Cables for Systems Operating at 5 MHz - 1 000 MHz
A description is not available for this item.

References

Advertisement