ITU-R SM.1837

Test procedure for measuring the 3rd order intercept point (IP3) level of radio monitoring receivers

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 August 2013
Status: active
Page Count: 7
scope:

This Recommendation belongs to a set of Recommendations describing the test methods to determine technical parameters of radio monitoring receivers that are important for the users of these receivers. When the described methods are followed by manufacturers, comparing different receivers is made easier. This Recommendation specifies the test procedure for the determination of the IP3 of a monitoring receiver. This test procedure definition is recommended to all the manufacturers, with the advantage for the users of such receivers, that an easier and more objective assessment of product quality is possible.

Document History

ITU-R SM.1837
August 1, 2013
Test procedure for measuring the 3rd order intercept point (IP3) level of radio monitoring receivers
This Recommendation belongs to a set of Recommendations describing the test methods to determine technical parameters of radio monitoring receivers that are important for the users of these...
January 1, 2007
Test procedure for measuring the 3rd order intercept point (IP3) level of radio monitoring receivers
A description is not available for this item.
Advertisement