DS/EN 50117-2-3

Coaxial cables – Part 2-3: Sectional specification for cables used in cabled distribution networks – Distribution and trunk cables for systems operating at 5 MHz – 1 000 MHz

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 September 2013
Status: active
Page Count: 6
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for use in cabled distribution systems operating at temperature between -40 °C and +70 °C 1) and at frequencies between 5 MHz and 1 000 MHz and complying with the requirements of EN 50083. The purpose of this European Standard is to specify the applicable test methods and requirements for the electrical, mechanical, environmental and fire performance of the cables.

Document History

DS/EN 50117-2-3
September 9, 2013
Coaxial cables – Part 2-3: Sectional specification for cables used in cabled distribution networks – Distribution and trunk cables for systems operating at 5 MHz – 1 000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for use in cabled...
March 7, 2008
Coaxial cables – Part 2-3: Sectional specification for cables used in cabled distribution networks – Distribution and trunk cables for systems operating at 5 MHz – 1 000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for use in cabled...
February 5, 2007
Coaxial cables - Part 2-3: Sectional specification for cables used in cabled distribution networks - Distribution and trunk cables for systems operating at 5 MHz - 1000 MHz
A description is not available for this item.
November 23, 2004
Coaxial cables – Part 2-3: Sectional specification for cables used in cabled distribution networks – Distribution and trunk cables for systems operating at 5 MHz – 1000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for use in cabled...
Coaxial cables - Part 2-3: Sectional specification for cables used in cabled distribution networks - Distribution and trunk cables for systems operating at 5 MHz - 1000 MHz
This European Standard relates to EN 50117-1 and should be read in conjunction with this generic specification. This specification applies to distribution and trunk cables for use in cabled...
Advertisement