ASTM International - ASTM F891-00

Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 9
scope:

1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multi-layer coextrusion die for nonpressure use in three series: an IPS Schedule 40 series; a PS series with an iron pipe size outside diameter with varying wall thickness as required for pipe stiffness of 25, 50, and 100; and a sewer and drain series.

1.2 Outside-diameter-controlled pipe may not have an inside diameter suitable for use as a fitting socket.

1.3 All series may be perforated.

1.4 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. The notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

1.5 The values stated in inch-pound units are to be regarded as the standard.

Note 1-Specifications related to this specification are as follows: D2665, D2729, D3034, F512, F758, and F789.

Document History

April 1, 2024
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
September 1, 2023
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
August 1, 2016
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
May 1, 2010
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
August 15, 2009
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
November 1, 2007
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
September 1, 2004
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
May 10, 2000
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multilayer coextrusion die...
ASTM F891-00
May 10, 2000
Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
1.1 This specification covers coextruded poly(vinyl chloride) (PVC) plastic pipe with a cellular core and concentric inner and outer solid layers, and is produced using a multi-layer coextrusion die...
Advertisement