DIN EN 3773-004
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 004: UNC thread terminals - Product standard; German and English version FprEN 3773-004:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
December 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard; German and English version EN 3773-004:2014
Diese Europäische Norm legt die Eigenschaften einpoliger Schutzschalter fest, temperaturkompensiert, für Nennströme von 1 A bis 25 A, zur Verwendung im Bordnetz von Luftfahrzeugen bei Temperaturen...
DIN EN 3773-004
October 1, 2013
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 004: UNC thread terminals - Product standard; German and English version FprEN 3773-004:2013
A description is not available for this item.
August 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1000 A max. - Part 004: UNC thread terminals; product standard; German version EN 3773-004:1999
Diese Norm legt die Anforderungen an temperaturkompensierte, einpolige Schutzschalter mit Nennströmen von 1 A bis 25 A, Schaltvermögen 65 id1 O00 A max., mit UNC-Klemmengewinde, für den Einsatz in...