NPFC - MIL-DTL-1115

ENAMEL, INTERIOR, ALKYD, WHITE (FORMULA NO. 30)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 10 September 2013
Status: active
Page Count: 21
scope:

This specification covers enamel that has been formulated to comply with air pollution regulations which allow a maximum volatile organic compound (VOC) content of 250 grams of solvent minus water per liter of paint (2.08 lb/gal) as delivered. The paint is a special-purpose, white, alkyd enamel (Formula no. 30) for interior use over either primed steel or primed aluminum (see 6.1). The paint is supplied in a single can and is used as supplied without thinning.

intended Use:

This enamel is intended for use on interior bulkhead and shipboard surfaces where fireretardancy is not required. This enamel is a non-lead, non-chromate, non-asbestos material. The dried paint... View More

Document History

MIL-DTL-1115
September 10, 2013
ENAMEL, INTERIOR, ALKYD, WHITE (FORMULA NO. 30)
This enamel is intended for use on interior bulkhead and shipboard surfaces where fireretardancy is not required. This enamel is a non-lead, non-chromate, non-asbestos material. The dried paint film...
October 12, 2010
ENAMEL, INTERIOR, ALKYD, WHITE (FORMULA NO. 30)
This enamel is intended for use on interior bulkhead and shipboard surfaces where fireretardancy is not required. This product may be applied where air pollution regulations apply. This enamel is a...
June 1, 1995
ENAMEL, INTERIOR AND EXTERIOR, ALKYD, WHITE (FORMULA NO. 30)
This enamel is intended for general purpose use on interior and exterior shipboard surfaces where fire-retardancy is not required. This product may be applied where air pollution regulations apply.
February 24, 1982
ENAMEL, INTERIOR AND EXTERIOR, ALKYD, WHITE (FORMULA NO. 30)
This enamel is intended for general purpose use on interior and exterior shipboard surfaces where fire-retardant is not required. This product may be applied where air pollution regulations apply.
November 21, 1977
ENAMEL, INTERIOR AND EXTERIOR, ALKYD, WHITE (FORMULA NO. 30)
A description is not available for this item.
March 21, 1950
ENAMEL, INTERIOR AND EXTERIOR, ALKYD, WHITE (FORMULA NO. 30)
A description is not available for this item.

References

Advertisement