DS/EN 60249-2-17 + A1,2
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 17: Thin polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed board
inactive
| Organization: | DS |
| Publication Date: | 12 May 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This specification of IEC 249-2 gives requirements for properties of thin polymide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards.
Document History
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 17: Thin polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards
This specification of IEC 60249-2 gives requirements for properties of thin polymide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer...
DS/EN 60249-2-17 + A1,2
May 12, 1997
Base materials for printed circuits - Part 2: Specifications - Specificaton No. 17: Thin polyimide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed board
This specification of IEC 249-2 gives requirements for properties of thin polymide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer...