DIN ISO 11088
Assembly, adjustment and inspection of an alpine ski/binding/boot (S-B-B) system (ISO 11088:2006 + Amd. 1:2012)
| Organization: | DIN |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
This International Standard specifies assembly, adjustment and inspection procedures for the binding mechanisms of skis, integrating in a practical way, the requirements of those International Standards which are related to skis, bindings and boots.
It is intended for all individuals and institutions concerned with those procedures, and especially for sports retailers.
It is applicable to a ski/binding/boot system (S-B-B) for alpine skiing, of which at least one component is owned by the user.
NOTE In the case where the two components (SB and B) are rented, ISO 13993 gives a method of measurement by sampling as an alternative to systematic measurement, before delivery to the end-user.
Document History