DIN EN 13600

Copper and copper alloys - Seamless copper tubes for electrical purposes

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 27
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes, delivered in straight lengths or alternatively in level wound coils with the cross-sections and size ranges below:

- for round tubes in straight lengths with outside diameters from 3 mm up to and including 450 mm and wall thicknesses from 0,3 mm;

- for round tubes in level wound coils with outside diameters from 3 mm up to and including 30 mm and wall thicknesses from 0,3 mm;

- for square and rectangular tubes with major outside dimension from 5 mm up to and including 150 mm and wall thicknesses from 0,5 mm up to and including 10 mm.

The sampling procedures and test methods for verification of conformity to the requirements of this standard are also specified.

Document History

August 1, 2022
Copper and copper alloys - Seamless copper tubes for electrical purposes
A description is not available for this item.
June 1, 2021
Copper and copper alloys - Seamless copper tubes for electrical purposes
A description is not available for this item.
April 1, 2020
Copper and copper alloys - Seamless copper tubes for electrical purposes; German and English version prEN 13600:2020
A description is not available for this item.
DIN EN 13600
September 1, 2013
Copper and copper alloys - Seamless copper tubes for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes,...
July 1, 2002
Copper and copper alloys - Seamless copper tubes for electrical purposes
A description is not available for this item.

References

Advertisement