DIN EN 14063-2

Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2013
Status: active
Page Count: 15
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for loose-fill expanded clay lightweight aggregate (LWA) products installed in roofs, ceilings, floors and ground floors.

This Part 2 is a specification for the installed product.

Part 2 of this European Standard describes, when taken together with Part 1, the product characteristics that are linked to the essential requirements of the EU Construction Products Directive. Part 2 also specifies the checks and tests to be used for the declarations made by the installer of the product.

Part 2 of this European Standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in national regulations or non conflicting standards.

This European Standard does not cover factory made expanded clay lightweight aggregate products or in-situ products intended to be used for the insulation of building equipment and industrial installations.

This European Standard does not specify performance requirements for airborne sound insulation and for acoustic absorption applications.

Document History

DIN EN 14063-2
October 1, 2013
Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products
This European Standard specifies the requirements for loose-fill expanded clay lightweight aggregate (LWA) products installed in roofs, ceilings, floors and ground floors. This Part 2 is a...

References

Advertisement