DIN EN 1999-1-3/NA

National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2013
Status: active
Page Count: 7
ICS Code (Technical aspects): 91.010.30
ICS Code (Aluminium structures): 91.080.17
scope:

This National Annex contains national provisions relating to the design of aluminium structures that are to be taken into consideration when applying DIN EN 1999-1-3:2011-11 in Germany.

This National Annex is only valid in conjunction with DIN EN 1999-1-3:2011-11.

Document History

DIN EN 1999-1-3/NA
January 1, 2013
National Annex - Nationally determined parameters - Eurocode 9: Design of aluminium structures - Part 1-3: Structures susceptible to fatigue
This National Annex contains national provisions relating to the design of aluminium structures that are to be taken into consideration when applying DIN EN 1999-1-3:2011-11 in Germany. This...
Advertisement