IEC/TR 62836
Measurement of internal electric field in insulating materials – Pressure wave propagation method
| Organization: | IEC |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
IEC/TR 62836, which is a technical report, contains an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications using the pressure wave propagation (PWP) method. It is suitable for a sample with homogeneous insulating materials and an electric field higher than 1 kV/mm, but it is also depended on the thickness of sample and the pressure wave generator.
Document History