IEC/TS 62656-2

Standardized product ontology register and transfer by spreadsheets – Part 2: Application guide for use with the IEC common data dictionary (CDD)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: active
Page Count: 126
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Technical product documentation): 01.110
scope:

This part of IEC 62656 provides an application guide for the data parcels specified in IEC 62656-1 and used for the definition of a domain data dictionary that may be imported from and exported to the IEC common data dictionary, or IEC CDD for short, maintained as the IEC 61360-4 database [1]3. This part of IEC 62656 provides instructions for the interpretation and use of the technical specification defined in IEC 62656-1 within a software application, to avoid misuse of the data constructs available in IEC 62656-1.

This application guide contains the following items:

• principal information for implementing data parcels for data dictionaries from/to the IEC CDD,

• typical examples of how to implement typical features on data parcels,

• extension of conformance classes for implementation of parcel-based systems to import/export data parcels from/to the IEC CDD.

The following items are outside the scope of this part of IEC 62656:

• procedures for building IEC 61360 compliant domain data dictionaries,

• semantics of a standard data dictionary itself,

• theoretical explanation of the logical structure of data parcels, which is considered in IEC 62656-1,

• interface for the common information model (IEC 61970-301 [2]), which is considered in IEC 62656-3 [3].

Document History

IEC/TS 62656-2
September 1, 2013
Standardized product ontology register and transfer by spreadsheets – Part 2: Application guide for use with the IEC common data dictionary (CDD)
This part of IEC 62656 provides an application guide for the data parcels specified in IEC 62656-1 and used for the definition of a domain data dictionary that may be imported from and exported to...

References

Advertisement