ASTM International - ASTM D7328-13
Standard Test Method for Determination of Existent and Potential Inorganic Sulfate and Total Inorganic Chloride in Fuel Ethanol by Ion Chromatography Using Aqueous Sample Injection
| Organization: | ASTM International |
| Publication Date: | 15 September 2013 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
5.1 Sulfates and chlorides may be found in filter plugging deposits and fuel injector deposits. The acceptability for use of the fuel components and the finished fuels depends on the sulfate and... View More
scope:
1.1 This test method covers an ion chromatographic procedure for the determination of the existent inorganic and potential sulfate and total inorganic chloride content in hydrous and anhydrous denatured ethanol to be used in motor fuel applications. It is intended for the analysis of ethanol samples containing between 0.55 and 20 mg/kg of existent inorganic sulfate, 4.0 to 20 mg/kg of potential inorganic sulfate, and 0.75 to 50 mg/kg of total inorganic chloride.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.
Document History