ASME A17.1
Safety Code for Elevators and Escalators Includes Requirements for Elevators, Escalators, Dumbwaiters, Moving Walks, Material Lifts, and Dumbwaiters With Automatic Transfer Devices
| Organization: | ASME |
| Publication Date: | 21 October 2013 |
| Status: | inactive |
| Page Count: | 660 |
scope:
Equipment Covered by This Code
This Code covers the design, construction, operation, inspection, testing, maintenance, alteration, and repair of the following equipment and its associated parts, rooms, spaces, and hoistways, where located in or adjacent to a building or structure (see 1.2):
(a) hoisting and lowering mechanisms, equipped with a car, that move between two or more landings. This equipment includes, but is not limited to elevators (see 1.3).
(b) power-driven stairways and walkways for carrying persons between landings. This equipment includes, but is not limited to escalators and moving walks (see 1.3).
(c) hoisting and lowering mechanisms equipped with a car that serves two or more landings and is restricted to the carrying of material by its limited size or limited access to the car. This equipment includes, but is not limited to dumbwaiters and material lifts; it does not include vertical reciprocating conveyors (see 1.3).
Equipment Not Covered by This Code
Equipment not covered by this Code includes, but is not limited to, the following:
(a) personnel hoists within the scope of ANSI A10.4 and CSA-Z185
(b) material hoists within the scope of ANSI A10.5 and CSA-Z256
(c) platform lifts and stairway chairlifts within the scope of ASME A18.1, CSA B355, and CSA B613
(d) manlifts within the scope of ASME A90.1 and CSA B311, and in jurisdictions enforcing NBCC Special Purpose Personnel Elevators (ASME A17.1, Section 5.7)
(e) mobile scaffolds and towers; platforms within the scope of ANSI/SIA A92 and CSA-B354
(f) powered platform and equipment for exterior and interior building maintenance within the scope of ASME A120.1 and CSA-Z271
(g) conveyors and related equipment within the scope of ASME B20.1
Document History