CENELEC - EN 61300-2-44
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2008 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic devices. The intention is to simulate the number of flexing cycles which would typically be experienced during service life. This test is applied to both single fibre cable and multiple fibre cable.
Document History
EN 61300-2-44
November 1, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
This part of IEC 61300 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic devices. The intention is to simulate the number of flexing cycles...
November 1, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
A description is not available for this item.
May 1, 2005
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-44: Tests – Flexing of the strain relief of fibre optic devices
A description is not available for this item.