ISO 21485
Textile machinery - Draw frame for cotton spinning - Vocabulary and principles of construction
| Organization: | ISO |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Textile and leather technology (Vocabularies)): | 01.040.59 |
| ICS Code (Spinning, twisting and texturing machines): | 59.120.10 |
scope:
This International Standard establishes a vocabulary of terms related to, and the principles of construction of, draw frames and their components, used for cotton spinning in the textile industry.
NOTE 1The draw frame design is not required to conform with the figures shown in this International Standard, which are given only as examples of the different types.
NOTE 2 In addition to terms used in English, one of the three official ISO languages, this International Standard gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official language can be considered as ISO terms and definitions.
Document History