GMW15406

Aftermarket Repair Systems for Dealership Warranty Work Primer/Basecoat/Clearcoat

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2013
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the requirements for primer/basecoat/clearcoat aftermarket repair systems used for GM warranty work. These systems are air dried or forced air dried at 82 °C (180 °F) or less. They are designed to repair Original Equipment Manufacturer (OEM) basecoat/clearcoat (BC/CC) systems but are of different formulations and/or chemistries than typical OEM products.

Symbols. Not applicable.

Typical Applications. This specification applies to all exterior paint repair systems for use on vehicles and painted parts.

Remarks.

The primer, basecoat and clearcoat are two-component materials of varying chemistries. They are typically higher in volatile organic compounds (VOC) than OEM systems and must comply with local, state, and Federal emission regulations.

Primers, basecoats, and clearcoats approved to this specification are a system and not interchangeable. Only the specified anticorrosion primer, surfacer, and BC/CC systems tested and approved to this specification can be used for GM warranty work.

Document History

June 1, 2018
Aftermarket Repair Systems for Dealership Warranty Work Primer/Basecoat/Clearcoat
Material Description. This specification covers the requirements for primer/basecoat/clearcoat aftermarket repair systems used for GM dealer warranty work. These two (2) component (2K) systems shall...
GMW15406
September 1, 2013
Aftermarket Repair Systems for Dealership Warranty Work Primer/Basecoat/Clearcoat
Material Description. This specification covers the requirements for primer/basecoat/clearcoat aftermarket repair systems used for GM warranty work. These systems are air dried or forced air dried at...
February 1, 2007
Aftermarket Repair Systems for Dealership Warranty Work Primer/BC/CC
This specification covers the requirements for primer/basecoat/clearcoat aftermarket repair systems used for GM warranty work. These systems are air dried or forced-air dried at 82°C (180°F) or less....

References

Advertisement