DSF/FprEN 941 rev

Aluminium and aluminium alloys - Circle and circle stock for general application - Specifications

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made out of hot or cold rolled circles stock by: - Blanking: thickness 0,2 mm up to including 12 mm and with a diameter up to 1 000 mm; - Sawing or shearing: thickness 0,2 mm up to and including 200 mm with a diameter up to 3 500 mm; - Hot or cold rolled circle stock with a thickness from 0,2 mm up to and including 200 mm and with a width up to 3 500 mm. It does not apply to slugs for impact extrusions or to circle and circle stock for culinary utensils applications which are dealt with in other European Standards.

Document History

April 4, 2022
Aluminium and aluminium alloys – Circle and circle stock for the production of general applications – Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: – circles made out of hot...
July 14, 2014
Aluminium and aluminium alloys – Circle and circle stock for the production of general applications – Specifications
This European Standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made...
July 27, 1995
Aluminium and aluminium alloys - Circle and circle stock for general applications - Specifications
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications.
Aluminium and aluminium alloys – Circle and circle stock for the production of general applications – Specifications
This document specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made out of hot...
DSF/FprEN 941 rev
Aluminium and aluminium alloys - Circle and circle stock for general application - Specifications
This European Standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: - Circles made...
Advertisement