IEC 61672-2
Electroacoustics - Sound level meters - Part 2: Pattern evaluation tests
| Organization: | IEC |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 84 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 61672 provides details of the tests necessary
to verify conformance to all mandatory specifications given in IEC
61672-1 for time-weighting sound level meters,
integrating-averagin
NOTE 1 In this document, references to IEC 61672-1, IEC 61672-2, and IEC 61672-3 refer to the second editions unless stated otherwise.
NOTE 2 Procedures for the pattern-evaluation testing of sound level meters designed to conform to the specifications of IEC 61672-1:2002 were given in IEC 61672-2:2003.
Document History