CEN - EN ISO 5395-1
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 1: Terminology and common tests
| Organization: | CEN |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Horticultural equipment): | 65.060.70 |
scope:
This part of ISO 5395 specifies terminology and common test
methods used for verification of safety requirements for combustion
engine powered rotary lawnmowers and cylinder lawnmowers including
pedestrian-controlle
- metallic cutting means and/or;
- non-metallic cutting means with one or more cutting elements pivotally mounted on a generally circular drive unit, where these cutting elements rely on centrifugal force to achieve cutting, and have a kinetic energy for each single cutting element of 10 J or more.
This document does not apply to:
- robotic and remote-controlled lawnmowers, flail mowers, grassland mowers, sickle bar mowers, towed/semi-mounted grass cutting machines, and scrub-clearing machines;
- cutting-means assembly when used in combination with an agricultural tractor;
- electrically powered and battery-powered lawnmowers.
NOTE IEC 60335-1[1] together with IEC 60335-2-77[2] give
requirements for pedestrian-controlle
This document is not applicable to lawnmowers which are manufactured before the date of publication of this document.
Document History