SNV - SN EN ISO 3826-1

Plastics collapsible containers for human blood and blood components - Part 1: Conventional containers

inactive
Organization: SNV
Publication Date: 1 August 2013
Status: inactive
Page Count: 34
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 3826 specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers complete with collecting tube outlet port(s), integral needle, and with optional transfer tube(s), for the collection, storage, processing, transport, separation, and administration of blood and blood components. The plastics containers may contain anticoagulant and/or preservative solutions, depending on the application envisaged.

This part of ISO 3826 is also applicable to multiple units of plastics containers, e.g. to double, triple, quadruple, or multiple units.

Unless otherwise specified, all tests specified in this part of ISO 3826 apply to the plastics container as prepared ready for use.

This part of ISO 3826 is not applicable to plastics containers with an integrated filter.

Document History

April 1, 2023
Plastics collapsible containers for human blood and blood components - Part 1: Conventional containers; Amendment A1
A description is not available for this item.
May 1, 2020
Plastics collapsible containers for human blood and blood components ‐ Part 1: Conventional containers
This document specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers (known as plastics containers) complete with collecting tube outlet...
SN EN ISO 3826-1
August 1, 2013
Plastics collapsible containers for human blood and blood components - Part 1: Conventional containers
This part of ISO 3826 specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers complete with collecting tube outlet port(s), integral...

References

Advertisement