SNV - SN EN ISO 19232-4
Non-destructive testing - Image quality of radiographs - Part 4: Experimental evaluation of image quality values and image quality tables
| Organization: | SNV |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This part of ISO 19232 gives instructions for the determination of image quality values and quality tablets.
If the IQI requirements specified in ISO 19232-3 cannot be used because, for example, the absorption coefficients of the IQI material and the inspected material differ by more than 30%, test exposures are necessary to determine acceptance of image quality values. The image quality values achieved by the test exposures are required for all exposures made under the same radiographic conditions.
Document History