SNV - SN EN 16245-3

Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 3: Specific requirements for fibre

active, Most Current
Organization: SNV
Publication Date: 1 August 2013
Status: active
Page Count: 14
ICS Code (Reinforced plastics): 83.120
scope:

This European Standard specifies the minimum information to be declared for fibre material to be used for the manufacturing of composites products.

These specific declaration requirements are given in addition to the general requirements given in EN 16245-1.

This document includes requirements for the Certificate of Analysis (CoA). The purpose of the CoA is to verify that material properties and quality conforms to the declared values.

This part of the standard is applicable to carbon and glass fibre material.

Document History

SN EN 16245-3
August 1, 2013
Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 3: Specific requirements for fibre
This European Standard specifies the minimum information to be declared for fibre material to be used for the manufacturing of composites products. These specific declaration requirements are given...

References

Advertisement