DS/EN ISO 5395-1

Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 1: Terminology and common tests

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 September 2013
Status: active
Page Count: 62
ICS Code (Horticultural equipment): 65.060.70
scope:

This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for combustion engine powered rotary lawnmowers and cylinder lawnmowers including pedestrian controlled (with or without sulky) and ride-on types (hereafter named "lawnmower"), and equipped with: - metallic cutting means and/or; - non-metallic cutting means with one or more cutting elements pivotally mounted on a generally circular drive unit, where these cutting elements rely on centrifugal force to achieve cutting, and have a kinetic energy for each single cutting element of 10 J or more. This document does not apply to: - robotic and remote controlled lawnmowers, flail mowers, grassland mowers, sickle bar mowers, towed /semi-mounted grass cutting machines, and scrub-clearing machines; - cutting means assembly when used in combination with an agricultural tractor; - electrical powered and battery-powered lawnmowers. NOTE IEC 60335-1[1] together with IEC 60335-2-77[2] give requirements for pedestrian-controlled walk-behind electrically powered lawn mowers This document is not applicable to lawnmowers which are manufactured before the date of publication of this document.

Document History

May 28, 2018
Garden equipment – Safety requirements for combustion-engine-powered lawnmowers – Part 1: Terminology and common tests – Amendment 1: Annex G (Vibration test code – Hand-arm vibration and whole-body vibration) (ISO 5395-1:2013/Amd 1:2017)
This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for combustion engine powered rotary lawnmowers and cylinder lawnmowers including...
DS/EN ISO 5395-1
September 16, 2013
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 1: Terminology and common tests
This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for combustion engine powered rotary lawnmowers and cylinder lawnmowers including...
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 1: Terminology and common tests (ISO/DIS 5395-1:2012)
This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for internal combustion engine powered rotary lawnmowers and cylinder lawnmowers...
Garden equipment – Safety requirements for combustion-engine-powered lawnmowers – Part 1: Terminology and common tests – Amendment 1: Annex G (Vibration test code – Hand-arm vibration and Whole-body vibration) (ISO 5395-1:2013/FDAmd 1:2017)
This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for combustion engine powered rotary lawnmowers and cylinder lawnmowers including...
Garden equipment - Safety requirements for combustion-engine-powered lawnmowers - Part 1: Terminology and common tests (ISO/FDIS 5395-1:2013)
This part of ISO 5395 specifies terminology and common test methods used for verification of safety requirements for internal combustion engine powered rotary lawnmowers and cylinder lawnmowers...

References

Advertisement