CEN - PREN 1992-4

Eurocode 2: Design of concrete structures - Part 4: Design of fastenings for use in concrete

pending
Organization: CEN
Publication Date: 1 September 2013
Status: pending
Page Count: 100
ICS Code (Concrete structures): 91.080.40
ICS Code (Technical aspects): 91.010.30
scope:

General

(1) This EN provides a design method for fastenings (connection of structural elements and non-structural elements to structural components), which are used to transmit actions to the concrete.

Inserts embedded in precast concrete elements during production, under Factory Production Control (FPC) conditions and with the due reinforcement, intended for use only during transient situations for lifting and handling, are covered by the CEN/TR "Design and Use of Inserts for Lifting and Handling Precast Concrete Elements", by CEN/TC 229.

(2) This EN is intended for safety related applications in which the failure of fastenings will result in collapse or partial collapse of the structure, cause risk to human life or lead to significant economic loss. In this context it also covers non-structural elements.

(3) The support of the fixture may be either statically determinate or statically indeterminate. Each support may consist of one fastener or a group of fasteners.

(4) This EN is valid for applications which fall within the scope of the series EN 1992. In applications where special considerations apply, e.g. nuclear power plants or civil defence structures, modifications may be necessary. The transmission of the fastener loads to the supports of the concrete member shall be shown for the ultimate limit state and the serviceability limit state according to EN 1992-1-1.

(5) This EN does not cover the design of the fixture. The design of the fixture shall be carried out to comply with the appropriate Standards.

(6) This document relies on characteristic resistances and distances which are stated in a European Technical Product Specification (see Annex E). At least the characteristics of Annex E, Table E.1 should be given in a European Technical Product Specification providing a basis for the design methods of this EN.

Document History

PREN 1992-4
September 1, 2013
Eurocode 2: Design of concrete structures - Part 4: Design of fastenings for use in concrete
General (1) This EN provides a design method for fastenings (connection of structural elements and non-structural elements to structural components), which are used to transmit actions to the...
December 1, 1998
Eurocode 2: Design of Concrete Structures - Part 4: Liquid Retaining and Containing Structures
A description is not available for this item.

References

Advertisement