CSA/AM - ANSI LC 1/CSA 6.26

Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2005
Status: inactive
Page Count: 10
scope:

Preface

The standards set forth herein apply to the second edition of the Standard for Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST), ANSI LC1-2005 • CSA 6.26-2005, and supersede corresponding standards therein. Following their preparation by the supervising Technical Advisory Group, they were accepted by the American National Standards Institute (ANSI) and the Interprovincial Gas Advisory Council (IGAC), and subsequently approved.

NOTE: Changes, other than editorial, are denoted by a vertical line in the margin.

Document History

Fuel gas piping systems using corrugated stainless steel tubing
Inclusions This Standard applies to fuel gas piping systems using corrugated stainless steel tubing (CSST), intended for installation in residential, commercial, or industrial buildings, and...
January 1, 2019
Fuel gas piping systems using corrugated stainless steel tubing
A description is not available for this item.
January 1, 2018
Fuel gas piping systems using corrugated stainless steel tubing
This Standard applies to fuel gas piping systems using corrugated stainless steel tubing (CSST), intended for installation in residential, commercial or industrial buildings, and including the...
January 1, 2016
Fuel gas piping systems using corrugated stainless steel tubing
A description is not available for this item.
January 1, 2011
Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)
This standard does not apply to CSST, whether coated or uncoated, intended for direct burial underground. Tubing shall be installed underground only when encased inside either an approved conduit or...
January 1, 2011
Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)
This standard does not apply to CSST, whether coated or uncoated, intended for direct burial underground. Tubing shall be installed underground only when encased inside either an approved conduit or...
January 1, 2005
Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)
This Standard applies to natural and propane gas piping systems using corrugated stainless steel tubing (CSST), intended for installation in residential, commercial or industrial buildings, and...
ANSI LC 1/CSA 6.26
January 1, 2005
Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)
Preface The standards set forth herein apply to the second edition of the Standard for Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST), ANSI LC1-2005 • CSA 6.26-2005, and...
January 1, 2005
Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)
This standard applies to natural and propane gas piping systems using corrugated stainless steel tubing (CSST), intended for installation in residential, commercial or industrial buildings, and...
January 1, 1997
Fuel Gas Piping Systems Using Corrugated Stainless Steel Tubing (CSST)
PREFACE This publication represents a standard for safe operation, substantial and durable construction and acceptable performance of products covered by the International Approval Services (IAS)...
Advertisement