CSA - CAN/CSA-ISO/IEC 15773-01
Information Technology - Telecommunications and Information Exchange between Systems - Broadband Private Integrated Services Network - Inter-Exchange Signalling Protocol - Transit Counter Additional Network Feature
| Organization: | CSA |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
scope:
This International Standard specifies the signalling protocol for the support of the Transit Counter additional network feature (ANF-TC) at the Q reference point between Private Integrated Services Network Exchanges (PINXs) connected together within a Broadband Private Integrated Services Network (B-PISN).
ANF-TC is a feature that limits the number of Transit PINXs that a call/connection setup request may be routed through e.g., to protect the network against indefinite looping.
The Q reference point is defined in ISO/IEC 11579-1.
Service specifications are produced in three stages and according to the method specified in CCITT Rec. I.130. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 15055.
The signalling protocol for ANF-TC operates in association with the signalling protocols for basic call/connection control (as specified in ISO/IEC 13247) and call independent (connection oriented) signalling connections (as specified in ECMA-254).
This International Standard is applicable to PINXs that can interconnect to form a PISN.
Document History