CEN - EN ISO 8980-3

Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods

inactive
Organization: CEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 40
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses and mounted pairs, including attenuation of solar radiation.

This part of ISO 8980 is not applicable to

- spectacle lenses having particular transmittance or absorption characteristics prescribed for medical reasons;

- products where specific personal protective equipment transmittance standards apply;

- products intended for direct observation of the sun, such as for solar-eclipse viewing.

NOTE Optical and geometric requirements for uncut finished spectacle lenses are specified in ISO 8980-1 and ISO 8980-2, and for mounted lenses, in ISO 21987.

Document History

July 1, 2022
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods
This document specifies requirements for the transmittance properties of uncut and unmounted finished spectacle lenses, including attenuation of solar radiation. This document is not applicable to...
EN ISO 8980-3
October 1, 2013
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods
This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses and mounted pairs, including attenuation of solar radiation. This part of ISO 8980 is...
December 1, 2004
Ophthalmic optics - Uncut finished spectacle lenses - Part 3: Transmittance specifications and test methods
A description is not available for this item.
June 1, 1999
Ophthalmic Optics - Uncut Finished Spectacle Lenses - Part 3: Transmittance Specifications and Test Methods
A description is not available for this item.

References

Advertisement