(NFPA) - NFPA T3.21.8

Pneumatic fluid power - Measurement of response time - Directional control valves

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 3 September 2008
Status: active
Page Count: 15
scope:

Scope and field of application

This standard is to be used as an alternative to ISO 12238, which is recognized as the preferred method.

This standard is intended:

- to include a standardized procedure for defining, determining and reporting the response time of electrically or pneumatically operated pneumatic directional control valves. The results are applicable only to compressed air at the pressure and temperature at which the test was conducted. Although the method contained can be applied to other gases, pressures or temperatures, these cases are outside the scope of this standard.

- to establish a standard definition of response time.

- to promote improved pneumatic fluid power systems by providing manufacturers and users with a standardized procedure for measurement of the dynamic performance of electrically or pneumatically operated pneumatic directional control valves. 

 to establish a standard means of communicating these results.

Document History

NFPA T3.21.8
September 3, 2008
Pneumatic fluid power - Measurement of response time - Directional control valves
Scope and field of application This standard is to be used as an alternative to ISO 12238, which is recognized as the preferred method. This standard is intended: — to include a standardized...
September 3, 2008
Pneumatic fluid power - Measurement of response time - Directional control valves
A description is not available for this item.
March 30, 1990
Pneumatic Fluid Power - Measurement of Response Time - Directional Control Valves First Edition
A description is not available for this item.

References

Advertisement