FORD - WSS-M8P18-B2

PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 11 September 2013
Status: inactive
Page Count: 13
scope:

These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with fabric/foam including PE film (B3), or with HF weldable coatings (B4).

Document History

November 13, 2017
PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
September 28, 2015
PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
June 12, 2015
PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
April 2, 2015
PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
January 1, 2015
PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...
WSS-M8P18-B2
September 11, 2013
PERFORMANCE, FABRIC FOAM TRI-LAMINATE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for interior seating and trim fabrics, unlaminated (B1), as a tri-laminate with fabric/foam/scrim backing (B2), as a bi-laminate with...

References

Advertisement