CENELEC - EN 50131-2-7-3
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
| Organization: | CENELEC |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This European Standard does not include requirements for active surface mounted glass break detectors intended for use outdoors.
A detector shall fulfil all the requirements of the specified Grade.
Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions.
This European Standard does not apply to system interconnections.
Document History