SN - NS-EN ISO 11120:1999/A1:2013

Amendment A1 - Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (ISO 11120:1999/Amd 1:2013)

inactive, Most Current
Organization: SN
Publication Date: 1 October 2013
Status: inactive
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35

Document History

NS-EN ISO 11120:1999/A1:2013
October 1, 2013
Amendment A1 - Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases (ISO 11120:1999/Amd 1:2013)
A description is not available for this item.
Advertisement