CENELEC - EN 61029-2-11
Safety of transportable motor-operated electric tools - Part 2-11: Particular requirements for combined mitre and bench saws
| Organization: | CENELEC |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Electric tools): | 25.140.20 |
| ICS Code (Sawing machines): | 25.080.60 |
scope:
This standard consists of Part 1 and Part 2 and applies to electric motor-operated or magnetically-driven tools, intended for indoor and for outdoor use, which have all the following characteristics:
a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g. handles, wheels and the like;
b) used in a safe stationary position with or without fixing, e.g. fast clamping devices, bolting and the like;
c) used under the control of an operator;
d) not intended for continuous production or production line use;
e) intended to be connected to electric supply by a flexible cord and a plug;
f) maximum rated voltage not exceeding 250 V single-phase, a.c. or d.c., or 440 V three-phase, a.c.;
g) maximum rated input not exceeding 2500 W, for single-phase a.c. or d.c., and 4000 W for three-phase a.c.
These tools are commonly known as "transportable motor-operated electric tools", hereinafter referred to, in the text, as tools.
Examples of these tools are: Circular saws, band saws, planers,
thicknessers, radial arm saws, spindle moulders, fret saws, jig
saws, mitre/chop saws, wood lathes, belt sanders, disc sanders,
thicknessers-planers
This European Standard applies also to transportable motor operated tools intended to be connected to a water supply such as mains, tank or vat.
This standard does not apply to
- electric motor-operated household and similar electrical appliances according to EN 60335-1;
- hand-held electric motor-operated tools according to EN 50144-1 or EN 60745-1;
- small low voltage transformer operated bench tools intended for model making;
- machines for preparing or processing food;
- tools intended to be used in the presence of explosive atmosphere (dust, vapour or gas);
- tools intended to be used with cosmetics or pharmaceutical products;
- auxiliary equipment such as external cooling and dust
extraction/collectio
This clause of Part 1 is applicable except as follows:
This European Standard applies to transportable combined mitre and bench saws with a saw blade diameter not exceeding 315 mm and intended for cutting wood and analogous materials, plastics and nonferrous metals except magnesium.
This European Standard does not apply to transportable mitre and bench saws intended to be used to cut ferrous metals, magnesium or food.
This standard does not apply to
- single function bench saws;
- single function mitre saws;
- combined mitre and bench saws other than transportable.
NOTE Z101 Transportable single function bench saws are covered by EN 61029-2-1.
NOTE Z102 Transportable single function mitre saws are covered by EN 61029-2-9.
NOTE Z103 EN 1870-3 gives requirements for combined mitre and bench saws for cutting wood other than transportable.
Document History