This document references:
IETF RFC 4648 - The Base16, Base32, and Base64 Data Encodings
Published by IETF
on
October 1, 2006
This document describes the commonly used base 64, base 32, and base 16 encoding schemes. It also discusses the use of line-feeds in encoded data, use of padding in encoded data, use of non-alphabet...
This document references:
EN 300 743 - Digital Video Broadcasting (DVB); Subtitling systems
Published by ETSI
on
October 1, 2018
The present document specifies the method by which subtitles, logos and other graphical elements may be coded and carried in DVB bitstreams. The system applies Colour Look-Up Tables (CLUTs) to define...
This document references:
CTA-608-E - Line 21 Data Services
Published by CTA
on
April 1, 2008
Where recommendations or requirements are made for service providers, they apply to anyone who creates, transmits, or modifies data, i.e., someone other than an equipment manufacturer. For example, a...
This document references:
CTA-708 - Digital Television (DTV) Closed Captioning
Published by CTA
on
August 1, 2013
This standard defines DTV Closed Captioning (DTVCC) and provides specifications and guidelines for caption service providers, distributors of television signals, decoder and encoder manufacturers,...
This document is referenced by:
SMPTE RP 2052-10 - Conversion from CEA-608 Data to SMPTE-TT
Published by SMPTE
on
June 5, 2013
This recommended practice document defines the preferred method of converting from CEA-608 data streams to SMPTE-TT (as defined in SMPTE ST 2052-1). This document details how such a conversion can be...
This document is referenced by:
SMPTE ST 2067-2 - Interoperable Master Format - Core Constraints
Published by SMPTE
on
May 18, 2016
This document specifies provisions that may be used by multiple IMF Applications. These provisions include essence and metadata constraints, but exclude image essence constraints, which are specified...