IEC 60317-46

Specifications for Particular Types of Winding Wire - Part 46: Aromatic Polyimide Enamelled Round Copper Wire, Class 240

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2013
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin.

The range of nominal conductor diameters covered by this standard is:

- grade 1: 0,020 mm up to and including 2,000 mm;

- grade 2: 0,020 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

IEC 60317-46
October 1, 2013
Specifications for Particular Types of Winding Wire - Part 46: Aromatic Polyimide Enamelled Round Copper Wire, Class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters...
June 1, 1997
Specifications for Particular Types of Winding Wire - Part 46: Aromatic Polyimide Enamelled Round Copper Wire, Class 240
A description is not available for this item.

References

Advertisement