ASTM International - ASTM A694/A694M-13
Standard Specification for Carbon and Alloy Steel Forgings for Pipe Flanges, Fittings, Valves, and Parts for High-Pressure Transmission Service
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers forged or rolled steel pipe flanges, forged fittings, valves, and parts suitable for use with high-strength transmission-service
1.2 Several grades of material, based on minimum yield strength requirements, are covered, as indicated in Table 1.
1.3 Supplementary Requirements are provided. Supplementary Requirement S 1 is provided for use when purchaser approval is required for repair welding.
1.4 This specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
abstract:
This specification covers carbon and alloy steel forgings for pipe flanges, fittings, valves, and parts for high-pressure transmission service. A chemical heat analysis of the steel shall be made,... View More
Document History