ASTM International - ASTM B400/B400M-08e1
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum 1350 Conductors
Organization: | ASTM International |
Publication Date: | 1 September 2008 |
Status: | inactive |
Page Count: | 6 |
ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ([n ]hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard) bare compact-round concentric-lay-stran
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum.Note 2-The aluminum and temper designations conform to ANSI Standard H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E527.