TAPPI UM 251

Permanganate Number of Pulp

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2013
Status: active
Page Count: 5
scope:

This method provides for the determination of the relative "hardness" or bleachability of chemical pulps (1) having a permanganate number below 35.

This Useful Method covers two variations in a single procedure. One procedure is for low lignin content pulps having a permanganate number less than 20; and a second procedure is for higher lignin content pulps having permanganate numbers of between 20 and 35. For pulps above permanganate number of 35, use TAPPI T 236 "Kappa Number of Pulp."

TAPPI Standard T 236 "Kappa Number of Pulp," may be used for all types and grades of chemical and semi-chemical wood pulps, including higher lignin content pulps with yields as high as 70%.

Document History

TAPPI UM 251
January 1, 2013
Permanganate Number of Pulp
This method provides for the determination of the relative "hardness" or bleachability of chemical pulps (1) having a permanganate number below 35. This Useful Method covers two variations in a...
Permanganate Number of Pulp
A description is not available for this item.

References

Advertisement