CGSB - CAN/CGSB-4.175-M91 PT 4

Textiles - Morphology of fibres and yarns - Vocabulary

active, Most Current
Organization: CGSB
Publication Date: 1 February 1991
Status: active
Page Count: 13
ICS Code (Textile fabrics): 59.080.30
scope:

Scope and field of application

This International Standard defines the principal terms used to describe the various forms into which textile fibres can be assembled, up to and including cabled yarns.

It contains only terms of general application; terms and/or definitions which are specific to particular fibres (such as hemp, silk, textile glass, metal fibre, carbon fibre, etc.) are excluded.

A diagram is included which illustrates the relationship between various terms from a production point of view.

This International Standard does not include terms which describe the manufacturing or processing methods, or terms used to quantify fibre and yarn properties.

Document History

CAN/CGSB-4.175-M91 PT 4
February 1, 1991
Textiles - Morphology of fibres and yarns - Vocabulary
Scope and field of application This International Standard defines the principal terms used to describe the various forms into which textile fibres can be assembled, up to and including cabled...
February 1, 1991
Textiles - Morphology of Fibres and Yarns - Vocabulary Part 4
A description is not available for this item.

References

Advertisement