DSF/ISO/IEC DIS 11770-3

Information technology -- Security techniques -- Key management - Mechanisms using asymmetric techniques

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 89
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 11770 defines key management mechanisms based on asymmetric cryptographic techniques. It specifically addresses the use of asymmetric techniques to achieve the following goals: a) Establish a shared secret key for use in a symmetric cryptographic technique between two entities A and B by key agreement. In a secret key agreement mechanism, the secret key is computed as the result of a data exchange between the two entities A and B. Neither of them should be able to predetermine the value of the shared secret key. b) Establish a shared secret key for use in a symmetric cryptographic technique between two entities A and B via key transport. In a secret key transport mechanism, the secret key is chosen by one entity A and is transferred to another entity B, suitably protected by asymmetric techniques. c) Make an entity's public key available to other entities via key transport. In a public key transport mechanism, the public key of entity A shall be transferred to other entities in an authenticated way, but not requiring secrecy. Some of the mechanisms of this part of ISO/IEC 11770 are based on the corresponding authentication mechanisms in ISO/IEC 9798-3 [6].

Document History

DSF/ISO/IEC DIS 11770-3
Information technology -- Security techniques -- Key management - Mechanisms using asymmetric techniques
This part of ISO/IEC 11770 defines key management mechanisms based on asymmetric cryptographic techniques. It specifically addresses the use of asymmetric techniques to achieve the following goals:...
Advertisement