CENELEC - EN 60255-149
Measuring relays and protection equipment - Part 149: Functional requirements for thermal electrical relays
| Organization: | CENELEC |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of the IEC 60255 series specifies minimum requirements for thermal protection relays. This standard includes specification of the protection function, measurement characteristics and test methodologies.
The object of this standard is to establish a common and reproducible reference for evaluating dependent time relays which protect equipment from thermal damage by measuring a.c. current flowing through the equipment. Complementary input energizing quantities such as ambient, coolant, top oil and winding temperature may be applicable for the thermal protection specification set forth in this standard. This standard covers protection relays based on a thermal model with memory function.
The test methodologies for verifying performance characteristics of the thermal protection function and accuracy are also included in this Standard.
This standard does not intend to cover the thermal overload protection trip classes indicated in IEC 60947-4-1 and IEC 60947-4-2, related to electromechanical and electronic protection devices for low voltage motor-starters.
General requirements for measuring relays and protection equipment are specified in IEC 60255-1.
Document History